Capital Lighting, Inc. C41140 Lamps-Table Lamps 660226

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze and Ivory Product Name: One Light Table Lamp UPC: 088675494775 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze and Ivory Product Name: One Light Table Lamp UPC: 088675494775 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41140 Lamps-Table Lamps - 660226 - Capital Lighting, Inc.
Columbus, OH, USA
C41140 Lamps-Table Lamps
660226
C41140 Lamps-Table Lamps 660226
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze and Ivory Product Name: One Light Table Lamp UPC: 088675494775 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze and Ivory
Product Name: One Light Table Lamp
UPC: 088675494775
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660226
Product Name C41140 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details