Capital Lighting, Inc. C41133 Lamps-Table Lamps 660224

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Product Name: One Light Table Lamp UPC: 088675494591 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Product Name: One Light Table Lamp UPC: 088675494591 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41133 Lamps-Table Lamps - 660224 - Capital Lighting, Inc.
Columbus, OH, USA
C41133 Lamps-Table Lamps
660224
C41133 Lamps-Table Lamps 660224
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Product Name: One Light Table Lamp UPC: 088675494591 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Walnut
Product Name: One Light Table Lamp
UPC: 088675494591
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660224
Product Name C41133 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details