Capital Lighting, Inc. C41150 Lamps-Table Lamps 660221

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494881 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494881 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41150 Lamps-Table Lamps - 660221 - Capital Lighting, Inc.
Columbus, OH, USA
C41150 Lamps-Table Lamps
660221
C41150 Lamps-Table Lamps 660221
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494881 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 29.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Table Lamp
UPC: 088675494881
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660221
Product Name C41150 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details