Capital Lighting, Inc. C41082 Lamps-Accent Lamps 660213

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.75 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Tiffany Product Name: One Light Table Lamp UPC: 088675494843 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.75 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Tiffany Product Name: One Light Table Lamp UPC: 088675494843 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41082 Lamps-Accent Lamps - 660213 - Capital Lighting, Inc.
Columbus, OH, USA
C41082 Lamps-Accent Lamps
660213
C41082 Lamps-Accent Lamps 660213
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.75 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Tiffany Product Name: One Light Table Lamp UPC: 088675494843 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Tiffany
Product Name: One Light Table Lamp
UPC: 088675494843
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660213
Product Name C41082 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details