Capital Lighting, Inc. C41088 Lamps-Table Lamps 660210

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze with Smoke Body Product Name: One Light Table Lamp UPC: 088675494379 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze with Smoke Body Product Name: One Light Table Lamp UPC: 088675494379 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41088 Lamps-Table Lamps - 660210 - Capital Lighting, Inc.
Columbus, OH, USA
C41088 Lamps-Table Lamps
660210
C41088 Lamps-Table Lamps 660210
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze with Smoke Body Product Name: One Light Table Lamp UPC: 088675494379 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.50
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Dark Bronze with Smoke Body
Product Name: One Light Table Lamp
UPC: 088675494379
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660210
Product Name C41088 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details