Capital Lighting, Inc. C41117 Lamps-Table Lamps 660205

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494508 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494508 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41117 Lamps-Table Lamps - 660205 - Capital Lighting, Inc.
Columbus, OH, USA
C41117 Lamps-Table Lamps
660205
C41117 Lamps-Table Lamps 660205
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494508 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.25
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: Two Light Table Lamp
UPC: 088675494508
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660205
Product Name C41117 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details