Capital Lighting, Inc. C4110AMB Lamps-Table Lamps 660202

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Amber Product Name: Two Light Table Lamp UPC: 088675490319 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Amber Product Name: Two Light Table Lamp UPC: 088675490319 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4110AMB Lamps-Table Lamps - 660202 - Capital Lighting, Inc.
Columbus, OH, USA
C4110AMB Lamps-Table Lamps
660202
C4110AMB Lamps-Table Lamps 660202
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Amber Product Name: Two Light Table Lamp UPC: 088675490319 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Amber
Product Name: Two Light Table Lamp
UPC: 088675490319
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660202
Product Name C4110AMB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details