Capital Lighting, Inc. 60-1290 Mid. Chandeliers-Glass Down 660196

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.12 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923612909 Category: Chandeliers Glass: Alabaster Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.12 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923612909 Category: Chandeliers Glass: Alabaster Swirl

Suppliers

Company
Product
Description
Supplier Links
60-1290 Mid. Chandeliers-Glass Down - 660196 - Capital Lighting, Inc.
Columbus, OH, USA
60-1290 Mid. Chandeliers-Glass Down
660196
60-1290 Mid. Chandeliers-Glass Down 660196
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.12 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923612909 Category: Chandeliers Glass: Alabaster Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 13.12
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923612909
Category: Chandeliers
Glass: Alabaster Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660196
Product Name 60-1290 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details