Capital Lighting, Inc. 5844MRSN Semi-Flush Mts.-Bowl Style 660194

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6.17 Product Name: Three Light Semi-Flush Mount UPC: 783209584457 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6.17 Product Name: Three Light Semi-Flush Mount UPC: 783209584457 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5844MRSN Semi-Flush Mts.-Bowl Style - 660194 - Capital Lighting, Inc.
Columbus, OH, USA
5844MRSN Semi-Flush Mts.-Bowl Style
660194
5844MRSN Semi-Flush Mts.-Bowl Style 660194
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6.17 Product Name: Three Light Semi-Flush Mount UPC: 783209584457 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 6.17
Product Name: Three Light Semi-Flush Mount
UPC: 783209584457
Category: Semi-Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660194
Product Name 5844MRSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details