Capital Lighting, Inc. 60-3908 Exterior -Hanging 660190

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Fruitwood Product Name: One Light Hanging Lantern UPC: 045923639081 Category: Hanging Lanterns Glass: Amber Water Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Fruitwood Product Name: One Light Hanging Lantern UPC: 045923639081 Category: Hanging Lanterns Glass: Amber Water Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3908 Exterior -Hanging - 660190 - Capital Lighting, Inc.
Columbus, OH, USA
60-3908 Exterior -Hanging
660190
60-3908 Exterior -Hanging 660190
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Fruitwood Product Name: One Light Hanging Lantern UPC: 045923639081 Category: Hanging Lanterns Glass: Amber Water Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Fruitwood
Product Name: One Light Hanging Lantern
UPC: 045923639081
Category: Hanging Lanterns
Glass: Amber Water
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660190
Product Name 60-3908 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details