Capital Lighting, Inc. 60-4397 Flush Mounts-Other 660177

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.12 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bali Bronze Product Name: Two Light Flush Fixture UPC: 045923643972 Category: Flush Fixture Glass: Beige Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.12 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bali Bronze Product Name: Two Light Flush Fixture UPC: 045923643972 Category: Flush Fixture Glass: Beige Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4397 Flush Mounts-Other - 660177 - Capital Lighting, Inc.
Columbus, OH, USA
60-4397 Flush Mounts-Other
660177
60-4397 Flush Mounts-Other 660177
PRODUCT DETAILS / SPECS Width/Dia: 14.12 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bali Bronze Product Name: Two Light Flush Fixture UPC: 045923643972 Category: Flush Fixture Glass: Beige Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.12
Height: 10.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bali Bronze
Product Name: Two Light Flush Fixture
UPC: 045923643972
Category: Flush Fixture
Glass: Beige Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660177
Product Name 60-4397 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details