Capital Lighting, Inc. F450636 Bathroom Fixtures-Three Lights 660155

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7.04 Product Name: Three Light Bath UPC: 742546047247 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7.04 Product Name: Three Light Bath UPC: 742546047247 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F450636 Bathroom Fixtures-Three Lights - 660155 - Capital Lighting, Inc.
Columbus, OH, USA
F450636 Bathroom Fixtures-Three Lights
660155
F450636 Bathroom Fixtures-Three Lights 660155
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7.04 Product Name: Three Light Bath UPC: 742546047247 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.25
Extension: 4
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 7.04
Product Name: Three Light Bath
UPC: 742546047247
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660155
Product Name F450636 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details