Capital Lighting, Inc. 65-018 Landscape Ltg.-Accent 660141

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 13.12 Bulb Type: E26 Qty: 1 Wattage: 150 Finish: Architectural Bronze Product Name: One Light Architectural UPC: 045923650185 Glass: Tempered
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 13.12 Bulb Type: E26 Qty: 1 Wattage: 150 Finish: Architectural Bronze Product Name: One Light Architectural UPC: 045923650185 Glass: Tempered

Suppliers

Company
Product
Description
Supplier Links
65-018 Landscape Ltg.-Accent - 660141 - Capital Lighting, Inc.
Columbus, OH, USA
65-018 Landscape Ltg.-Accent
660141
65-018 Landscape Ltg.-Accent 660141
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 13.12 Bulb Type: E26 Qty: 1 Wattage: 150 Finish: Architectural Bronze Product Name: One Light Architectural UPC: 045923650185 Glass: Tempered

PRODUCT DETAILS / SPECS
Width/Dia: 9.12
Height: 13.12
Bulb
Type: E26
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Product Name: One Light Architectural
UPC: 045923650185
Glass: Tempered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660141
Product Name 65-018 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details