Capital Lighting, Inc. 65-019 Landscape Ltg.-Accent 660140

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 13.12 Bulb Type: E26 Qty: 1 Wattage: 175 Finish: Architectural Bronze Product Name: One Light Flood Light UPC: 045923650192 Category: Flood Lights Glass: Tempered
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 13.12 Bulb Type: E26 Qty: 1 Wattage: 175 Finish: Architectural Bronze Product Name: One Light Flood Light UPC: 045923650192 Category: Flood Lights Glass: Tempered

Suppliers

Company
Product
Description
Supplier Links
65-019 Landscape Ltg.-Accent - 660140 - Capital Lighting, Inc.
Columbus, OH, USA
65-019 Landscape Ltg.-Accent
660140
65-019 Landscape Ltg.-Accent 660140
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 13.12 Bulb Type: E26 Qty: 1 Wattage: 175 Finish: Architectural Bronze Product Name: One Light Flood Light UPC: 045923650192 Category: Flood Lights Glass: Tempered

PRODUCT DETAILS / SPECS
Width/Dia: 9.12
Height: 13.12
Bulb
Type: E26
Qty: 1
Wattage: 175
Finish: Architectural Bronze
Product Name: One Light Flood Light
UPC: 045923650192
Category: Flood Lights
Glass: Tempered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660140
Product Name 65-019 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details