Capital Lighting, Inc. 10444AB Bathroom Fixtures-Three Lights 659699

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.82 Extension: 5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brass Weight: 7.75 Product Name: Three Light Bath Light UPC: 783927344715 Category: Bath Bracket Glass: Light Tea Stained Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.82 Extension: 5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brass Weight: 7.75 Product Name: Three Light Bath Light UPC: 783927344715 Category: Bath Bracket Glass: Light Tea Stained Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10444AB Bathroom Fixtures-Three Lights - 659699 - Capital Lighting, Inc.
Columbus, OH, USA
10444AB Bathroom Fixtures-Three Lights
659699
10444AB Bathroom Fixtures-Three Lights 659699
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.82 Extension: 5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brass Weight: 7.75 Product Name: Three Light Bath Light UPC: 783927344715 Category: Bath Bracket Glass: Light Tea Stained Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.82
Extension: 5
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Brass
Weight: 7.75
Product Name: Three Light Bath Light
UPC: 783927344715
Category: Bath Bracket
Glass: Light Tea Stained
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659699
Product Name 10444AB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details