Capital Lighting, Inc. 10457SN Sconces-Other 659698

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 14.00 Extension: 6.5 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 5.45 Product Name: Two Light Wall Light UPC: 783927343114 Category: Wall Light Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 14.00 Extension: 6.5 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 5.45 Product Name: Two Light Wall Light UPC: 783927343114 Category: Wall Light Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10457SN Sconces-Other - 659698 - Capital Lighting, Inc.
Columbus, OH, USA
10457SN Sconces-Other
659698
10457SN Sconces-Other 659698
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 14.00 Extension: 6.5 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 5.45 Product Name: Two Light Wall Light UPC: 783927343114 Category: Wall Light Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 14.00
Extension: 6.5
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 5.45
Product Name: Two Light Wall Light
UPC: 783927343114
Category: Wall Light
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659698
Product Name 10457SN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details