Capital Lighting, Inc. 10452SN Sconces-Double Glass 659695

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 9.50 Extension: 8.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Bath Light UPC: 783927342858 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 9.50 Extension: 8.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Bath Light UPC: 783927342858 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10452SN Sconces-Double Glass - 659695 - Capital Lighting, Inc.
Columbus, OH, USA
10452SN Sconces-Double Glass
659695
10452SN Sconces-Double Glass 659695
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 9.50 Extension: 8.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Bath Light UPC: 783927342858 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 9.50
Extension: 8.75
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 5.5
Product Name: Two Light Bath Light
UPC: 783927342858
Category: Fluorescent Bath
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659695
Product Name 10452SN Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details