Capital Lighting, Inc. 10449NI Sconces-Single Glass 659691

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.56 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 3 Product Name: One Light Wall Bracket UPC: 783927343503 Category: Fluorescent Wall Bracket Glass: Clear Outside Glass with White Inside Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.56 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 3 Product Name: One Light Wall Bracket UPC: 783927343503 Category: Fluorescent Wall Bracket Glass: Clear Outside Glass with White Inside Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10449NI Sconces-Single Glass - 659691 - Capital Lighting, Inc.
Columbus, OH, USA
10449NI Sconces-Single Glass
659691
10449NI Sconces-Single Glass 659691
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.56 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 3 Product Name: One Light Wall Bracket UPC: 783927343503 Category: Fluorescent Wall Bracket Glass: Clear Outside Glass with White Inside Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.56
Extension: 4.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Wall Bracket
UPC: 783927343503
Category: Fluorescent Wall Bracket
Glass: Clear Outside Glass with White Inside
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659691
Product Name 10449NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details