Capital Lighting, Inc. 42218CHFL Semi-Flush Mts.-Other 659689

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 15.50 Bulb Type: GU24 Qty: 12 Wattage: 18 Finish: Chrome Weight: 22.6 Product Name: 12 Light Ceiling Fixture UPC: 783927343374 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 15.50 Bulb Type: GU24 Qty: 12 Wattage: 18 Finish: Chrome Weight: 22.6 Product Name: 12 Light Ceiling Fixture UPC: 783927343374 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42218CHFL Semi-Flush Mts.-Other - 659689 - Capital Lighting, Inc.
Columbus, OH, USA
42218CHFL Semi-Flush Mts.-Other
659689
42218CHFL Semi-Flush Mts.-Other 659689
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 15.50 Bulb Type: GU24 Qty: 12 Wattage: 18 Finish: Chrome Weight: 22.6 Product Name: 12 Light Ceiling Fixture UPC: 783927343374 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 15.50
Bulb
Type: GU24
Qty: 12
Wattage: 18
Finish: Chrome
Weight: 22.6
Product Name: 12 Light Ceiling Fixture
UPC: 783927343374
Category: Fluorescent Ceiling
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659689
Product Name 42218CHFL Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details