Capital Lighting, Inc. 10461NI Sconces-Single Glass 659679

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 4.88 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 1.3 Product Name: One Light Bath Fixture UPC: 783927343541 Category: Bath Bracket Glass: Opal White Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 4.88 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 1.3 Product Name: One Light Bath Fixture UPC: 783927343541 Category: Bath Bracket Glass: Opal White Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10461NI Sconces-Single Glass - 659679 - Capital Lighting, Inc.
Columbus, OH, USA
10461NI Sconces-Single Glass
659679
10461NI Sconces-Single Glass 659679
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 4.88 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 1.3 Product Name: One Light Bath Fixture UPC: 783927343541 Category: Bath Bracket Glass: Opal White Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 4.88
Height: 4.88
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 1.3
Product Name: One Light Bath Fixture
UPC: 783927343541
Category: Bath Bracket
Glass: Opal White
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659679
Product Name 10461NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details