Capital Lighting, Inc. 10463NI Bathroom Fixtures-Three Lights 659677

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 4.75 Extension: 4 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 4.2 Product Name: Three Light Bath Light UPC: 783927343558 Category: Bath Bracket Glass: Opal White Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 4.75 Extension: 4 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 4.2 Product Name: Three Light Bath Light UPC: 783927343558 Category: Bath Bracket Glass: Opal White Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10463NI Bathroom Fixtures-Three Lights - 659677 - Capital Lighting, Inc.
Columbus, OH, USA
10463NI Bathroom Fixtures-Three Lights
659677
10463NI Bathroom Fixtures-Three Lights 659677
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 4.75 Extension: 4 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 4.2 Product Name: Three Light Bath Light UPC: 783927343558 Category: Bath Bracket Glass: Opal White Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 4.75
Extension: 4
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 4.2
Product Name: Three Light Bath Light
UPC: 783927343558
Category: Bath Bracket
Glass: Opal White
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659677
Product Name 10463NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details