Capital Lighting, Inc. 10467SN Sconces-Other 659673

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.50 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 7.35 Product Name: Two Light Wall Light UPC: 783927343442 Category: Wall Light Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.50 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 7.35 Product Name: Two Light Wall Light UPC: 783927343442 Category: Wall Light Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10467SN Sconces-Other - 659673 - Capital Lighting, Inc.
Columbus, OH, USA
10467SN Sconces-Other
659673
10467SN Sconces-Other 659673
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.50 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 7.35 Product Name: Two Light Wall Light UPC: 783927343442 Category: Wall Light Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 4.50
Extension: 7.5
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 7.35
Product Name: Two Light Wall Light
UPC: 783927343442
Category: Wall Light
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659673
Product Name 10467SN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details