Capital Lighting, Inc. 10471WH Sconces-Single Glass 659671

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 17.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Weight: 1.75 Product Name: One Light Wall Bracket UPC: 783927343534 Category: Fluorescent Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 17.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Weight: 1.75 Product Name: One Light Wall Bracket UPC: 783927343534 Category: Fluorescent Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10471WH Sconces-Single Glass - 659671 - Capital Lighting, Inc.
Columbus, OH, USA
10471WH Sconces-Single Glass
659671
10471WH Sconces-Single Glass 659671
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 17.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Weight: 1.75 Product Name: One Light Wall Bracket UPC: 783927343534 Category: Fluorescent Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 8.38
Height: 17.25
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: White
Weight: 1.75
Product Name: One Light Wall Bracket
UPC: 783927343534
Category: Fluorescent Wall Bracket
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659671
Product Name 10471WH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details