Capital Lighting, Inc. 10472PN Sconces-Pocket 659670

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Polished Nickel Weight: 2.05 Product Name: Two Light Wall Bracket UPC: 783927344531 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Polished Nickel Weight: 2.05 Product Name: Two Light Wall Bracket UPC: 783927344531 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10472PN Sconces-Pocket - 659670 - Capital Lighting, Inc.
Columbus, OH, USA
10472PN Sconces-Pocket
659670
10472PN Sconces-Pocket 659670
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Polished Nickel Weight: 2.05 Product Name: Two Light Wall Bracket UPC: 783927344531 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Polished Nickel
Weight: 2.05
Product Name: Two Light Wall Bracket
UPC: 783927344531
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659670
Product Name 10472PN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details