Capital Lighting, Inc. 10693PN Sconces-Other 659668

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Weight: 2.25 Product Name: One Light Wall Bracket UPC: 783927340014 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Weight: 2.25 Product Name: One Light Wall Bracket UPC: 783927340014 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10693PN Sconces-Other - 659668 - Capital Lighting, Inc.
Columbus, OH, USA
10693PN Sconces-Other
659668
10693PN Sconces-Other 659668
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Weight: 2.25 Product Name: One Light Wall Bracket UPC: 783927340014 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Polished Nickel
Weight: 2.25
Product Name: One Light Wall Bracket
UPC: 783927340014
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659668
Product Name 10693PN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details