Capital Lighting, Inc. 10657AP Sconces-Other 659666

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 18.30 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Antique Pewter Weight: 3.75 Product Name: Two Light Wall Bracket UPC: 783927342483 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 18.30 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Antique Pewter Weight: 3.75 Product Name: Two Light Wall Bracket UPC: 783927342483 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10657AP Sconces-Other - 659666 - Capital Lighting, Inc.
Columbus, OH, USA
10657AP Sconces-Other
659666
10657AP Sconces-Other 659666
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 18.30 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Antique Pewter Weight: 3.75 Product Name: Two Light Wall Bracket UPC: 783927342483 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.63
Height: 18.30
Extension: 4
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Antique Pewter
Weight: 3.75
Product Name: Two Light Wall Bracket
UPC: 783927342483
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659666
Product Name 10657AP Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details