Capital Lighting, Inc. 10679AP Sconces-Other 659661

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Pewter Weight: 1.5 Product Name: One Light Wall Bracket UPC: 783927340038 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Pewter Weight: 1.5 Product Name: One Light Wall Bracket UPC: 783927340038 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10679AP Sconces-Other - 659661 - Capital Lighting, Inc.
Columbus, OH, USA
10679AP Sconces-Other
659661
10679AP Sconces-Other 659661
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Pewter Weight: 1.5 Product Name: One Light Wall Bracket UPC: 783927340038 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.75
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Antique Pewter
Weight: 1.5
Product Name: One Light Wall Bracket
UPC: 783927340038
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659661
Product Name 10679AP Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details