Capital Lighting, Inc. 11106AGZ Exterior -Wall Mount 659659

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.28 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aged Bronze Weight: 2.45 Product Name: One Light Outdoor Fixture UPC: 783927344678 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.28 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aged Bronze Weight: 2.45 Product Name: One Light Outdoor Fixture UPC: 783927344678 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
11106AGZ Exterior -Wall Mount - 659659 - Capital Lighting, Inc.
Columbus, OH, USA
11106AGZ Exterior -Wall Mount
659659
11106AGZ Exterior -Wall Mount 659659
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.28 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aged Bronze Weight: 2.45 Product Name: One Light Outdoor Fixture UPC: 783927344678 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.28
Extension: 8.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Aged Bronze
Weight: 2.45
Product Name: One Light Outdoor Fixture
UPC: 783927344678
Category: Fluorescent Outdoor Wall Brkt
Glass: Light Umber-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659659
Product Name 11106AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details