Capital Lighting, Inc. 42122NI Pendants-Drum Shade 659658

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Inverted Pendant UPC: 783927323833 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Inverted Pendant UPC: 783927323833 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42122NI Pendants-Drum Shade - 659658 - Capital Lighting, Inc.
Columbus, OH, USA
42122NI Pendants-Drum Shade
659658
42122NI Pendants-Drum Shade 659658
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Inverted Pendant UPC: 783927323833 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Brushed Nickel
Weight: 9
Product Name: Three Light Inverted Pendant
UPC: 783927323833
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659658
Product Name 42122NI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details