Capital Lighting, Inc. 11108SN Sconces-Other 659657

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.65 Product Name: One Light Wall Bracket UPC: 783927343008 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.65 Product Name: One Light Wall Bracket UPC: 783927343008 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
11108SN Sconces-Other - 659657 - Capital Lighting, Inc.
Columbus, OH, USA
11108SN Sconces-Other
659657
11108SN Sconces-Other 659657
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.65 Product Name: One Light Wall Bracket UPC: 783927343008 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 18.50
Extension: 5.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 2.65
Product Name: One Light Wall Bracket
UPC: 783927343008
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659657
Product Name 11108SN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details