Capital Lighting, Inc. 10630PN Sconces-Pocket 659648

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Extension: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Weight: 3.4 Product Name: One Light Wall Light UPC: 783927342988 Category: Wall Light Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Extension: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Weight: 3.4 Product Name: One Light Wall Light UPC: 783927342988 Category: Wall Light Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10630PN Sconces-Pocket - 659648 - Capital Lighting, Inc.
Columbus, OH, USA
10630PN Sconces-Pocket
659648
10630PN Sconces-Pocket 659648
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Extension: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Weight: 3.4 Product Name: One Light Wall Light UPC: 783927342988 Category: Wall Light Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.00
Extension: 3.75
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Polished Nickel
Weight: 3.4
Product Name: One Light Wall Light
UPC: 783927342988
Category: Wall Light
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659648
Product Name 10630PN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details