Capital Lighting, Inc. 10479PN Sconces-Pocket 659647

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 3.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Polished Nickel Weight: 5.7 Product Name: Two Light Wall Bracket UPC: 783927344630 Category: Fluorescent Wall Bracket Glass: Textured White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 3.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Polished Nickel Weight: 5.7 Product Name: Two Light Wall Bracket UPC: 783927344630 Category: Fluorescent Wall Bracket Glass: Textured White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10479PN Sconces-Pocket - 659647 - Capital Lighting, Inc.
Columbus, OH, USA
10479PN Sconces-Pocket
659647
10479PN Sconces-Pocket 659647
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 3.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Polished Nickel Weight: 5.7 Product Name: Two Light Wall Bracket UPC: 783927344630 Category: Fluorescent Wall Bracket Glass: Textured White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Extension: 3.75
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Polished Nickel
Weight: 5.7
Product Name: Two Light Wall Bracket
UPC: 783927344630
Category: Fluorescent Wall Bracket
Glass: Textured White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659647
Product Name 10479PN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details