Capital Lighting, Inc. 10480NI Sconces-Single Glass 659644

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Extension: 4.5 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 3.85 Product Name: Two Light Wall Bracket UPC: 783927344623 Category: Fluorescent Wall Bracket Glass: Opal White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Extension: 4.5 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 3.85 Product Name: Two Light Wall Bracket UPC: 783927344623 Category: Fluorescent Wall Bracket Glass: Opal White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10480NI Sconces-Single Glass - 659644 - Capital Lighting, Inc.
Columbus, OH, USA
10480NI Sconces-Single Glass
659644
10480NI Sconces-Single Glass 659644
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Extension: 4.5 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 3.85 Product Name: Two Light Wall Bracket UPC: 783927344623 Category: Fluorescent Wall Bracket Glass: Opal White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.00
Extension: 4.5
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Weight: 3.85
Product Name: Two Light Wall Bracket
UPC: 783927344623
Category: Fluorescent Wall Bracket
Glass: Opal White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659644
Product Name 10480NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details