Capital Lighting, Inc. 10601SI Bathroom Fixtures-Two Lights 659643

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.38 Height: 3.81 Extension: 6 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Silver Various Weight: 7 Product Name: Two Light Bath Light UPC: 783927343077 Category: Bath Bracket Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.38 Height: 3.81 Extension: 6 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Silver Various Weight: 7 Product Name: Two Light Bath Light UPC: 783927343077 Category: Bath Bracket Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10601SI Bathroom Fixtures-Two Lights - 659643 - Capital Lighting, Inc.
Columbus, OH, USA
10601SI Bathroom Fixtures-Two Lights
659643
10601SI Bathroom Fixtures-Two Lights 659643
PRODUCT DETAILS / SPECS Width/Dia: 28.38 Height: 3.81 Extension: 6 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Silver Various Weight: 7 Product Name: Two Light Bath Light UPC: 783927343077 Category: Bath Bracket Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 28.38
Height: 3.81
Extension: 6
Bulb
Type: T-8
Qty: 2
Wattage: 17
Finish: Silver Various
Weight: 7
Product Name: Two Light Bath Light
UPC: 783927343077
Category: Bath Bracket
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659643
Product Name 10601SI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details