Capital Lighting, Inc. 10602SI Bathroom Fixtures-Two Lights 659641

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.19 Height: 3.81 Extension: 6 Bulb Type: T-8 Qty: 2 Wattage: 25 Finish: Silver Various Weight: 9.5 Product Name: Two Light Bath Light UPC: 783927343060 Category: Bath Bracket Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.19 Height: 3.81 Extension: 6 Bulb Type: T-8 Qty: 2 Wattage: 25 Finish: Silver Various Weight: 9.5 Product Name: Two Light Bath Light UPC: 783927343060 Category: Bath Bracket Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10602SI Bathroom Fixtures-Two Lights - 659641 - Capital Lighting, Inc.
Columbus, OH, USA
10602SI Bathroom Fixtures-Two Lights
659641
10602SI Bathroom Fixtures-Two Lights 659641
PRODUCT DETAILS / SPECS Width/Dia: 40.19 Height: 3.81 Extension: 6 Bulb Type: T-8 Qty: 2 Wattage: 25 Finish: Silver Various Weight: 9.5 Product Name: Two Light Bath Light UPC: 783927343060 Category: Bath Bracket Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 40.19
Height: 3.81
Extension: 6
Bulb
Type: T-8
Qty: 2
Wattage: 25
Finish: Silver Various
Weight: 9.5
Product Name: Two Light Bath Light
UPC: 783927343060
Category: Bath Bracket
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659641
Product Name 10602SI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details