Capital Lighting, Inc. 10712NI Mini Pendants-Rod 659634

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: GU24 Qty: 1 Wattage: 11 Finish: Brushed Nickel Weight: 7.3 Product Name: One Light Pendant UPC: 783927343039 Category: Fluorescent Pendant Glass: Clear Outside Glass with White Inside Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: GU24 Qty: 1 Wattage: 11 Finish: Brushed Nickel Weight: 7.3 Product Name: One Light Pendant UPC: 783927343039 Category: Fluorescent Pendant Glass: Clear Outside Glass with White Inside Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
10712NI Mini Pendants-Rod - 659634 - Capital Lighting, Inc.
Columbus, OH, USA
10712NI Mini Pendants-Rod
659634
10712NI Mini Pendants-Rod 659634
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: GU24 Qty: 1 Wattage: 11 Finish: Brushed Nickel Weight: 7.3 Product Name: One Light Pendant UPC: 783927343039 Category: Fluorescent Pendant Glass: Clear Outside Glass with White Inside Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.50
Bulb
Type: GU24
Qty: 1
Wattage: 11
Finish: Brushed Nickel
Weight: 7.3
Product Name: One Light Pendant
UPC: 783927343039
Category: Fluorescent Pendant
Glass: Clear Outside Glass with White Inside
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659634
Product Name 10712NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details