Capital Lighting, Inc. 10718NI Mini Pendants-Rod 659633

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 11 Finish: Brushed Nickel Weight: 7.45 Product Name: One Light Pendant UPC: 783927343176 Category: Fluorescent Pendant Glass: Clear Outside glass with White Inside Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 11 Finish: Brushed Nickel Weight: 7.45 Product Name: One Light Pendant UPC: 783927343176 Category: Fluorescent Pendant Glass: Clear Outside glass with White Inside Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
10718NI Mini Pendants-Rod - 659633 - Capital Lighting, Inc.
Columbus, OH, USA
10718NI Mini Pendants-Rod
659633
10718NI Mini Pendants-Rod 659633
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 11 Finish: Brushed Nickel Weight: 7.45 Product Name: One Light Pendant UPC: 783927343176 Category: Fluorescent Pendant Glass: Clear Outside glass with White Inside Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.75
Bulb
Type: GU24
Qty: 1
Wattage: 11
Finish: Brushed Nickel
Weight: 7.45
Product Name: One Light Pendant
UPC: 783927343176
Category: Fluorescent Pendant
Glass: Clear Outside glass with White Inside
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659633
Product Name 10718NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details