Capital Lighting, Inc. 10719NI Mini Pendants-Rod 659631

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.18 Bulb Type: GU24 Qty: 1 Wattage: 11 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Pendant UPC: 783927343183 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.18 Bulb Type: GU24 Qty: 1 Wattage: 11 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Pendant UPC: 783927343183 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10719NI Mini Pendants-Rod - 659631 - Capital Lighting, Inc.
Columbus, OH, USA
10719NI Mini Pendants-Rod
659631
10719NI Mini Pendants-Rod 659631
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.18 Bulb Type: GU24 Qty: 1 Wattage: 11 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Pendant UPC: 783927343183 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.18
Bulb
Type: GU24
Qty: 1
Wattage: 11
Finish: Brushed Nickel
Weight: 5.5
Product Name: One Light Pendant
UPC: 783927343183
Category: Fluorescent Pendant
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659631
Product Name 10719NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details