Capital Lighting, Inc. 10886CP Flush Mounts-Drum Shades 659629

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.30 Height: 4.20 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Champagne Weight: 5 Product Name: Three Light Ceiling Fixture UPC: 783927342346 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.30 Height: 4.20 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Champagne Weight: 5 Product Name: Three Light Ceiling Fixture UPC: 783927342346 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10886CP Flush Mounts-Drum Shades - 659629 - Capital Lighting, Inc.
Columbus, OH, USA
10886CP Flush Mounts-Drum Shades
659629
10886CP Flush Mounts-Drum Shades 659629
PRODUCT DETAILS / SPECS Width/Dia: 17.30 Height: 4.20 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Champagne Weight: 5 Product Name: Three Light Ceiling Fixture UPC: 783927342346 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 17.30
Height: 4.20
Bulb
Type: G24q-1
Qty: 3
Wattage: 13
Finish: Champagne
Weight: 5
Product Name: Three Light Ceiling Fixture
UPC: 783927342346
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659629
Product Name 10886CP Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details