Capital Lighting, Inc. 10886NI Flush Mounts-Drum Shades 659627

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.30 Height: 4.20 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Ceiling Fixture UPC: 783927342339 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.30 Height: 4.20 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Ceiling Fixture UPC: 783927342339 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10886NI Flush Mounts-Drum Shades - 659627 - Capital Lighting, Inc.
Columbus, OH, USA
10886NI Flush Mounts-Drum Shades
659627
10886NI Flush Mounts-Drum Shades 659627
PRODUCT DETAILS / SPECS Width/Dia: 17.30 Height: 4.20 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Ceiling Fixture UPC: 783927342339 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 17.30
Height: 4.20
Bulb
Type: G24q-1
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 5
Product Name: Three Light Ceiling Fixture
UPC: 783927342339
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659627
Product Name 10886NI Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details