Capital Lighting, Inc. 10895AP Flush Mounts-Bowl Style 659626

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.34 Height: 3.97 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Antique Pewter Weight: 7.55 Product Name: Three Light Wall Light UPC: 783927342537 Category: Wall Light Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.34 Height: 3.97 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Antique Pewter Weight: 7.55 Product Name: Three Light Wall Light UPC: 783927342537 Category: Wall Light Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10895AP Flush Mounts-Bowl Style - 659626 - Capital Lighting, Inc.
Columbus, OH, USA
10895AP Flush Mounts-Bowl Style
659626
10895AP Flush Mounts-Bowl Style 659626
PRODUCT DETAILS / SPECS Width/Dia: 17.34 Height: 3.97 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Antique Pewter Weight: 7.55 Product Name: Three Light Wall Light UPC: 783927342537 Category: Wall Light Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 17.34
Height: 3.97
Bulb
Type: G24q-1
Qty: 3
Wattage: 13
Finish: Antique Pewter
Weight: 7.55
Product Name: Three Light Wall Light
UPC: 783927342537
Category: Wall Light
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659626
Product Name 10895AP Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details