Capital Lighting, Inc. 10900OZ Exterior -Sconces 659623

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.62 Height: 19.50 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927342612 Category: Outdoor Glass: Light Umber glass with White inside Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.62 Height: 19.50 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927342612 Category: Outdoor Glass: Light Umber glass with White inside Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10900OZ Exterior -Sconces - 659623 - Capital Lighting, Inc.
Columbus, OH, USA
10900OZ Exterior -Sconces
659623
10900OZ Exterior -Sconces 659623
PRODUCT DETAILS / SPECS Width/Dia: 4.62 Height: 19.50 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927342612 Category: Outdoor Glass: Light Umber glass with White inside Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 4.62
Height: 19.50
Extension: 4.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927342612
Category: Outdoor
Glass: Light Umber glass with White inside
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659623
Product Name 10900OZ Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details