Capital Lighting, Inc. 11038AGZ Exterior -Wall Mount 659620

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.00 Extension: 8.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Aged Bronze Weight: 9.7 Product Name: Two Light Outdoor Fixture UPC: 783927342872 Category: Outdoor Glass: Amber Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.00 Extension: 8.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Aged Bronze Weight: 9.7 Product Name: Two Light Outdoor Fixture UPC: 783927342872 Category: Outdoor Glass: Amber Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
11038AGZ Exterior -Wall Mount - 659620 - Capital Lighting, Inc.
Columbus, OH, USA
11038AGZ Exterior -Wall Mount
659620
11038AGZ Exterior -Wall Mount 659620
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.00 Extension: 8.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Aged Bronze Weight: 9.7 Product Name: Two Light Outdoor Fixture UPC: 783927342872 Category: Outdoor Glass: Amber Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 22.00
Extension: 8.5
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Aged Bronze
Weight: 9.7
Product Name: Two Light Outdoor Fixture
UPC: 783927342872
Category: Outdoor
Glass: Amber
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659620
Product Name 11038AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details