Capital Lighting, Inc. 10729SI Flush Mounts-Bowl Style 659619

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 4.31 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Silver Various Weight: 3.1 Product Name: Two Light Ceiling Fixture UPC: 783927344616 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 4.31 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Silver Various Weight: 3.1 Product Name: Two Light Ceiling Fixture UPC: 783927344616 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10729SI Flush Mounts-Bowl Style - 659619 - Capital Lighting, Inc.
Columbus, OH, USA
10729SI Flush Mounts-Bowl Style
659619
10729SI Flush Mounts-Bowl Style 659619
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 4.31 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Silver Various Weight: 3.1 Product Name: Two Light Ceiling Fixture UPC: 783927344616 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.13
Height: 4.31
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Silver Various
Weight: 3.1
Product Name: Two Light Ceiling Fixture
UPC: 783927344616
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659619
Product Name 10729SI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details