Capital Lighting, Inc. 10803BAW Flush Mounts-Drum Shades 659613

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.60 Bulb Type: T6 Qty: 1 Wattage: 40 Finish: Brushed Aluminum Weight: 3.5 Product Name: One Light Flush Mount UPC: 783927344401 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.60 Bulb Type: T6 Qty: 1 Wattage: 40 Finish: Brushed Aluminum Weight: 3.5 Product Name: One Light Flush Mount UPC: 783927344401 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10803BAW Flush Mounts-Drum Shades - 659613 - Capital Lighting, Inc.
Columbus, OH, USA
10803BAW Flush Mounts-Drum Shades
659613
10803BAW Flush Mounts-Drum Shades 659613
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.60 Bulb Type: T6 Qty: 1 Wattage: 40 Finish: Brushed Aluminum Weight: 3.5 Product Name: One Light Flush Mount UPC: 783927344401 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.60
Bulb
Type: T6
Qty: 1
Wattage: 40
Finish: Brushed Aluminum
Weight: 3.5
Product Name: One Light Flush Mount
UPC: 783927344401
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659613
Product Name 10803BAW Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details