Capital Lighting, Inc. 10886CH Flush Mounts-Drum Shades 659608

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.30 Height: 4.20 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Chrome Weight: 5 Product Name: Three Light Ceiling Light UPC: 783927342360 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.30 Height: 4.20 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Chrome Weight: 5 Product Name: Three Light Ceiling Light UPC: 783927342360 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10886CH Flush Mounts-Drum Shades - 659608 - Capital Lighting, Inc.
Columbus, OH, USA
10886CH Flush Mounts-Drum Shades
659608
10886CH Flush Mounts-Drum Shades 659608
PRODUCT DETAILS / SPECS Width/Dia: 17.30 Height: 4.20 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Chrome Weight: 5 Product Name: Three Light Ceiling Light UPC: 783927342360 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 17.30
Height: 4.20
Bulb
Type: G24q-1
Qty: 3
Wattage: 13
Finish: Chrome
Weight: 5
Product Name: Three Light Ceiling Light
UPC: 783927342360
Category: Ceiling Lights
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659608
Product Name 10886CH Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details