Capital Lighting, Inc. 10847OZ Island/Pool Table-4 Light + 659607

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Length 11.50 Bulb Type: T-8 Qty: 4 Wattage: 32 Finish: Olde Bronze Weight: 23.5 Product Name: Four Light Ceiling Fixture UPC: 783927342940 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL Canopy: 26.75``x5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Length 11.50 Bulb Type: T-8 Qty: 4 Wattage: 32 Finish: Olde Bronze Weight: 23.5 Product Name: Four Light Ceiling Fixture UPC: 783927342940 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL Canopy: 26.75``x5``

Suppliers

Company
Product
Description
Supplier Links
10847OZ Island/Pool Table-4 Light + - 659607 - Capital Lighting, Inc.
Columbus, OH, USA
10847OZ Island/Pool Table-4 Light +
659607
10847OZ Island/Pool Table-4 Light + 659607
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Length 11.50 Bulb Type: T-8 Qty: 4 Wattage: 32 Finish: Olde Bronze Weight: 23.5 Product Name: Four Light Ceiling Fixture UPC: 783927342940 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL Canopy: 26.75``x5``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.50
Length 11.50
Bulb
Type: T-8
Qty: 4
Wattage: 32
Finish: Olde Bronze
Weight: 23.5
Product Name: Four Light Ceiling Fixture
UPC: 783927342940
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: cUL
Canopy: 26.75``x5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659607
Product Name 10847OZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details