Capital Lighting, Inc. 10851NI Island/Pool Table-4 Light + 659606

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.06 Length 6.06 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Brushed Nickel Weight: 4.05 Product Name: Four Light Ceiling Fixture UPC: 783927344517 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.06 Length 6.06 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Brushed Nickel Weight: 4.05 Product Name: Four Light Ceiling Fixture UPC: 783927344517 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10851NI Island/Pool Table-4 Light + - 659606 - Capital Lighting, Inc.
Columbus, OH, USA
10851NI Island/Pool Table-4 Light +
659606
10851NI Island/Pool Table-4 Light + 659606
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.06 Length 6.06 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Brushed Nickel Weight: 4.05 Product Name: Four Light Ceiling Fixture UPC: 783927344517 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 6.06
Length 6.06
Bulb
Type: GU24
Qty: 4
Wattage: 18
Finish: Brushed Nickel
Weight: 4.05
Product Name: Four Light Ceiling Fixture
UPC: 783927344517
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659606
Product Name 10851NI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details