Capital Lighting, Inc. 10885NI Flush Mounts-Drum Shades 659605

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.20 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 3.5 Product Name: Two Light Ceiling Light UPC: 783927342377 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.20 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 3.5 Product Name: Two Light Ceiling Light UPC: 783927342377 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10885NI Flush Mounts-Drum Shades - 659605 - Capital Lighting, Inc.
Columbus, OH, USA
10885NI Flush Mounts-Drum Shades
659605
10885NI Flush Mounts-Drum Shades 659605
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.20 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 3.5 Product Name: Two Light Ceiling Light UPC: 783927342377 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.20
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 3.5
Product Name: Two Light Ceiling Light
UPC: 783927342377
Category: Ceiling Lights
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659605
Product Name 10885NI Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details