Capital Lighting, Inc. 10869SI Flush Mounts-Bowl Style 659603

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Silver Various Weight: 4.5 Product Name: Two Light Ceiling Fixture UPC: 783927342629 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA Canopy: 12.83``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Silver Various Weight: 4.5 Product Name: Two Light Ceiling Fixture UPC: 783927342629 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA Canopy: 12.83``

Suppliers

Company
Product
Description
Supplier Links
10869SI Flush Mounts-Bowl Style - 659603 - Capital Lighting, Inc.
Columbus, OH, USA
10869SI Flush Mounts-Bowl Style
659603
10869SI Flush Mounts-Bowl Style 659603
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Silver Various Weight: 4.5 Product Name: Two Light Ceiling Fixture UPC: 783927342629 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA Canopy: 12.83``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.50
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Silver Various
Weight: 4.5
Product Name: Two Light Ceiling Fixture
UPC: 783927342629
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: CSA
Canopy: 12.83``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659603
Product Name 10869SI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details